Logitech Z523 + Bluetooth Audio Adapter, 2.1 channels, 40 W, PC, Black, Rotary, Built-in
Logitech Z523 + Bluetooth Audio Adapter. Audio output channels: 2.1 channels, RMS rated power: 40 W, Recommended usage: PC. Amplification device form factor: Built-in, Amplifier frequency range: 35 - 20000 Hz, Total Harmonic Distortion (THD): 10%. Satellite speakers RMS power: 19 W, Satellite speaker impedance: 4 Ω, Satellite speaker mid-range driver diameter: 2". Subwoofer RMS power: 21 W, Subwoofer impedance: 6 Ω, Subwoofer driver diameter (imperial): 5.25". Power source: AC