Logitech logo

Logitech Z523 speaker set 40 W PC Black 2.1 channels 19 W

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98849
Info modified on:
25 Sept 2020, 11:57:16
End of life date:
31 Mar 2019
Short summary description Logitech Z523 speaker set 40 W PC Black 2.1 channels 19 W:

Logitech Z523, 2.1 channels, 40 W, PC, Black, 19 W, 35 - 20000 Hz

Long summary description Logitech Z523 speaker set 40 W PC Black 2.1 channels 19 W:

Logitech Z523. Audio output channels: 2.1 channels, RMS rated power: 40 W, Recommended usage: PC. Satellite speakers RMS power: 19 W, Satellite speaker frequency range: 35 - 20000 Hz, Satellite speaker impedance: 4 Ω. Subwoofer RMS power: 21 W, Subwoofer impedance: 6 Ω, Subwoofer dimensions (WxDxH): 10.1 x 9.45 x 9.06" (256 x 240 x 230 mm). Power source: AC. Headphone connectivity: 3.5 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.