Logitech logo

Logitech LS21 2.1 Stereo Speaker System Blue speaker set 7 W 2.1 channels 3 W

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54429
Info modified on:
08 May 2019, 10:46:10
Short summary description Logitech LS21 2.1 Stereo Speaker System Blue speaker set 7 W 2.1 channels 3 W:

Logitech LS21 2.1 Stereo Speaker System Blue, 2.1 channels, 7 W, 14 W, 3 W, 4 W, 4"

Long summary description Logitech LS21 2.1 Stereo Speaker System Blue speaker set 7 W 2.1 channels 3 W:

Logitech LS21 2.1 Stereo Speaker System Blue. Audio output channels: 2.1 channels, RMS rated power: 7 W, Peak Music Power Output (PMPO): 14 W. Satellite speakers RMS power: 3 W. Subwoofer RMS power: 4 W, Subwoofer driver diameter (imperial): 4", Subwoofer dimensions (WxHxD): 5.51 x 7.48 x 7.01" (140 x 190 x 178 mm). Connectivity technology: Wired

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.