Logitech logo

Logitech Pure-Fi Elite 2.0 channels 80 W Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76249
Info modified on:
21 Oct 2022, 10:14:32
End of life date:
31 Mar 2019
Short summary description Logitech Pure-Fi Elite 2.0 channels 80 W Black:

Logitech Pure-Fi Elite, 2.0 channels, 80 W, iPod, Black, 5.67" (144 mm), 10.6" (268 mm)

Long summary description Logitech Pure-Fi Elite 2.0 channels 80 W Black:

Logitech Pure-Fi Elite. Audio output channels: 2.0 channels, RMS rated power: 80 W. Compatibility: iPod. Product color: Black. Package width: 5.67" (144 mm), Package height: 10.6" (268 mm). Package length: 17.6" (44.6 cm), Type: Bookshelf, Packaging tare weight: 10.3 lbs (4.66 kg)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.