Logitech G51 Surround Sound Speaker System, 5.1 channels, 155 W, 310 W, 94 dB, 36 - 20000 Hz, 55 W
Logitech G51 Surround Sound Speaker System. Audio output channels: 5.1 channels, RMS rated power: 155 W, Peak Music Power Output (PMPO): 310 W. Signal-to-Noise Ratio (SNR): 94 dB. Satellite speaker frequency range: 36 - 20000 Hz. Subwoofer RMS power: 55 W, Subwoofer driver diameter (imperial): 5.24", Subwoofer dimensions (WxHxD): 10.4 x 7.72 x 13.1" (264 x 196 x 333 mm). Connectivity technology: Wired