Logitech logo

Logitech LS21 speaker set 7 W Black 2.1 channels 1.5 W

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15189
Info modified on:
14 Mar 2024, 18:58:16
Short summary description Logitech LS21 speaker set 7 W Black 2.1 channels 1.5 W:

Logitech LS21, 2.1 channels, 7 W, Black, 10%, 1.5 W, 4 W

Long summary description Logitech LS21 speaker set 7 W Black 2.1 channels 1.5 W:

Logitech LS21. Audio output channels: 2.1 channels, RMS rated power: 7 W, Product color: Black. Total Harmonic Distortion (THD): 10%. Satellite speakers RMS power: 1.5 W. Subwoofer RMS power: 4 W, Subwoofer driver diameter (imperial): 4", Subwoofer dimensions (WxHxD): 5.51 x 7.01 x 7.48" (140 x 178 x 190 mm). Connectivity technology: Wired

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.