Logitech logo

Logitech Labtec Pulse 386 speaker set 17 W 2.1 channels 8 W

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44041
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Logitech Labtec Pulse 386 speaker set 17 W 2.1 channels 8 W:

Logitech Labtec Pulse 386, 2.1 channels, 17 W, 34 W, 80 dB, 8 W, 9 W

Long summary description Logitech Labtec Pulse 386 speaker set 17 W 2.1 channels 8 W:

Logitech Labtec Pulse 386. Audio output channels: 2.1 channels, RMS rated power: 17 W, Peak Music Power Output (PMPO): 34 W. Signal-to-Noise Ratio (SNR): 80 dB. Satellite speakers RMS power: 8 W. Subwoofer RMS power: 9 W, Subwoofer dimensions (WxHxD): 7.28 x 5.71 x 5.31" (185 x 145 x 135 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.