Logitech logo

Logitech S220 Speaker System speaker set 17 W Black 2.1 channels 8 W

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56797
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Logitech S220 Speaker System speaker set 17 W Black 2.1 channels 8 W:

Logitech S220 Speaker System, 2.1 channels, 17 W, Black, 34 W, 8 W, 9 W

Long summary description Logitech S220 Speaker System speaker set 17 W Black 2.1 channels 8 W:

Logitech S220 Speaker System. Audio output channels: 2.1 channels, RMS rated power: 17 W, Product color: Black. Satellite speakers RMS power: 8 W. Subwoofer RMS power: 9 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.