Logitech logo

Logitech AudioStation high-performance stereo system for iPod 2.0 channels 80 W Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73671
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
31 Mar 2019
Short summary description Logitech AudioStation high-performance stereo system for iPod 2.0 channels 80 W Black:

Logitech AudioStation high-performance stereo system for iPod, 2.0 channels, 80 W, 36 - 23000 Hz, Black, iPod, - 3.5mm in - Composite & S-Video out - Universal Dock(support for all iPods with dock connectors )

Long summary description Logitech AudioStation high-performance stereo system for iPod 2.0 channels 80 W Black:

Logitech AudioStation high-performance stereo system for iPod. Audio output channels: 2.0 channels, RMS rated power: 80 W, Frequency range: 36 - 23000 Hz. Product color: Black. Compatible products: iPod, I/O ports: - 3.5mm in - Composite & S-Video out - Universal Dock(support for all iPods with dock connectors )

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.