Logitech logo

Logitech S500 Speaker System speaker set 30 W Black 5.1 channels 4 W

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47604
Info modified on:
24 Apr 2019, 10:39:12
Short summary description Logitech S500 Speaker System speaker set 30 W Black 5.1 channels 4 W:

Logitech S500 Speaker System, 5.1 channels, 30 W, Black, 70 W, 4 W, 15 W

Long summary description Logitech S500 Speaker System speaker set 30 W Black 5.1 channels 4 W:

Logitech S500 Speaker System. Audio output channels: 5.1 channels, RMS rated power: 30 W, Product color: Black. Satellite speakers RMS power: 4 W. Subwoofer RMS power: 15 W. Connectivity technology: Wired

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.