Logitech logo

Logitech mm28 Portable Speakers Silver

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172466
Info modified on:
24 Apr 2019, 14:12:25
End of life date:
31 Mar 2019
Short summary description Logitech mm28 Portable Speakers Silver:

Logitech mm28 Portable Speakers, 2.0 channels, Silver, AA, 45 h, 100 V, Portable speakers

Long summary description Logitech mm28 Portable Speakers Silver:

Logitech mm28 Portable Speakers. Audio output channels: 2.0 channels. Product color: Silver. Battery type: AA, Battery life (max): 45 h, AC adapter output voltage: 100 V. Type: Portable speakers, I/O ports: 3.5mm stereo input

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.