Logitech logo

Logitech Labtec Pulse 285, EU speaker set 6 W Black 2.1 channels 2 W

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107157
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
31 Mar 2019
Short summary description Logitech Labtec Pulse 285, EU speaker set 6 W Black 2.1 channels 2 W:

Logitech Labtec Pulse 285, EU, 2.1 channels, 6 W, Black, 12 W, 72 dB, 2 W

Long summary description Logitech Labtec Pulse 285, EU speaker set 6 W Black 2.1 channels 2 W:

Logitech Labtec Pulse 285, EU. Audio output channels: 2.1 channels, RMS rated power: 6 W, Product color: Black. Signal-to-Noise Ratio (SNR): 72 dB. Satellite speakers RMS power: 2 W. Subwoofer RMS power: 4 W, Subwoofer driver diameter (imperial): 4". Package width: 12.8" (324 mm), Package height: 9.21" (234 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.