Logitech logo

Logitech Labtec Arena 685, EU speaker set 26.5 W 5.1 channels

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72767
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Logitech Labtec Arena 685, EU speaker set 26.5 W 5.1 channels:

Logitech Labtec Arena 685, EU, 5.1 channels, 26.5 W, 53 W, 80 dB, 5", 178.3" (4530 mm)

Long summary description Logitech Labtec Arena 685, EU speaker set 26.5 W 5.1 channels:

Logitech Labtec Arena 685, EU. Audio output channels: 5.1 channels, RMS rated power: 26.5 W, Peak Music Power Output (PMPO): 53 W. Signal-to-Noise Ratio (SNR): 80 dB. Subwoofer driver diameter (imperial): 5". Package width: 178.3" (4530 mm), Package height: 97.6" (2480 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.