Logitech logo

Logitech Labtec Pulse 485 speaker set 28 W 2.1 channels

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121421
Info modified on:
24 Apr 2019, 15:31:23
Short summary description Logitech Labtec Pulse 485 speaker set 28 W 2.1 channels:

Logitech Labtec Pulse 485, 2.1 channels, 28 W, 56 W, 80 dB, 97.6" (2480 mm)

Long summary description Logitech Labtec Pulse 485 speaker set 28 W 2.1 channels:

Logitech Labtec Pulse 485. Audio output channels: 2.1 channels, RMS rated power: 28 W, Peak Music Power Output (PMPO): 56 W. Signal-to-Noise Ratio (SNR): 80 dB. Package height: 97.6" (2480 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.