Logitech logo

Logitech LABTEC Pulse 385 speaker set 10 W Black 2.1 channels 4 W

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123138
Info modified on:
24 Apr 2019, 15:27:22
Short summary description Logitech LABTEC Pulse 385 speaker set 10 W Black 2.1 channels 4 W:

Logitech LABTEC Pulse 385, 2.1 channels, 10 W, Black, 20 W, 10%, 72 dB

Long summary description Logitech LABTEC Pulse 385 speaker set 10 W Black 2.1 channels 4 W:

Logitech LABTEC Pulse 385. Audio output channels: 2.1 channels, RMS rated power: 10 W, Product color: Black. Total Harmonic Distortion (THD): 10%, Signal-to-Noise Ratio (SNR): 72 dB. Satellite speakers RMS power: 4 W, Satellite speaker frequency range: 55 - 20000 Hz. Subwoofer RMS power: 6 W, Subwoofer driver diameter (imperial): 4", Subwoofer dimensions (WxHxD): 5.75 x 8.27 x 7.99" (146 x 210 x 203 mm). Connectivity technology: Wired

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.