Logitech logo

Logitech X220 speaker set 32 W 2.1 channels

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94800
Info modified on:
24 Apr 2019, 14:09:28
End of life date:
31 Mar 2019
Short summary description Logitech X220 speaker set 32 W 2.1 channels:

Logitech X220, 2.1 channels, 32 W, 64 W, 92 dB, 4.02 x 4.25 x 5" (102 x 108 x 127 mm), Wired

Long summary description Logitech X220 speaker set 32 W 2.1 channels:

Logitech X220. Audio output channels: 2.1 channels, RMS rated power: 32 W, Peak Music Power Output (PMPO): 64 W. Signal-to-Noise Ratio (SNR): 92 dB. Dimensions (WxDxH): 4.02 x 4.25 x 5" (102 x 108 x 127 mm). Connectivity technology: Wired

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.