Logitech Deluxe 650 Cordless Desktop, Wireless, RF Wireless, Gray, Mouse included
Logitech Deluxe 650 Cordless Desktop. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard number of keys: 104. Cable length: 70.9" (1.8 m). Product color: Gray. Mouse included