Logitech Ultra-Flat Keyboard, Wired, USB + PS/2, QWERTY, Black
Logitech Ultra-Flat Keyboard. Connectivity technology: Wired, Device interface: USB + PS/2, Keyboard layout: QWERTY. Cable length: 72.8" (1.85 m). Product color: Black