Logitech UltraX Media Keyboard, Wired, USB, QWERTY, Silver
Logitech UltraX Media Keyboard. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY. Cable length: 72.8" (1.85 m). Product color: Silver