Logitech logo

Logitech Formula Force EX PC Wheel Steering wheel + Pedals

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112692
Info modified on:
04 Apr 2019, 07:11:45
Short summary description Logitech Formula Force EX PC Wheel Steering wheel + Pedals:

Logitech Formula Force EX PC Wheel, Steering wheel + Pedals, Wired, USB, Windows 98, Windows 2000, Windows Me, Windows XP, Windows Vista, Mac OS X

Long summary description Logitech Formula Force EX PC Wheel Steering wheel + Pedals:

Logitech Formula Force EX PC Wheel. Device type: Steering wheel + Pedals. Connectivity technology: Wired. Minimum system requirements: USB, Compatible operating systems: Windows 98, Windows 2000, Windows Me, Windows XP, Windows Vista, Mac OS X

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.