Logitech QuickCam Communicate STX, 1.3 MP, 640 x 480 pixels, 30 fps, AVI, USB, 72" (1.83 m)
Logitech QuickCam Communicate STX. Megapixel: 1.3 MP, Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps. Interface: USB, Cable length: 72" (1.83 m). Bundled software: Logitech QuickCam. Minimum system requirements: USB 1.1/USB 2.0, Minimum RAM: 64 MB. Minimum processor: Pentium II 500, Celeron, Athlon, Minimum storage drive space: 200 MB, Compatible operating systems: Windows 2000/XP