Logitech logo

Logitech QuickCam Communicate STX webcam 1.3 MP 640 x 480 pixels

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85438
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Logitech QuickCam Communicate STX webcam 1.3 MP 640 x 480 pixels:

Logitech QuickCam Communicate STX, 1.3 MP, 640 x 480 pixels, 30 fps, 42°, 78.7" (2 m), HP PhotoSmart Essential

Long summary description Logitech QuickCam Communicate STX webcam 1.3 MP 640 x 480 pixels:

Logitech QuickCam Communicate STX. Megapixel: 1.3 MP, Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps. Cable length: 78.7" (2 m). Bundled software: HP PhotoSmart Essential. Compatible operating systems: Microsoft Windows 2000/XP

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.