Logitech logo

Logitech QuickCam Chat webcam 640 x 480 pixels USB 2.0 Blue

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104278
Info modified on:
04 Apr 2019, 08:20:34
Short summary description Logitech QuickCam Chat webcam 640 x 480 pixels USB 2.0 Blue:

Logitech QuickCam Chat, 640 x 480 pixels, 30 fps, USB 2.0, Blue, CMOS, 70.9" (1.8 m)

Long summary description Logitech QuickCam Chat webcam 640 x 480 pixels USB 2.0 Blue:

Logitech QuickCam Chat. Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps. Interface: USB 2.0, Product color: Blue, Sensor type: CMOS. Minimum RAM: 128 MB. Minimum processor: Pentium III 700 MHz, Minimum storage drive space: 200 MB, Compatible operating systems: Windows MCE/ XP/ Vista

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.