Logitech logo

Logitech QuickCam Express PLUS webcam 640 x 480 pixels

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127520
Info modified on:
15 Dec 2023, 11:28:57
End of life date:
31 Mar 2019
Short summary description Logitech QuickCam Express PLUS webcam 640 x 480 pixels:

Logitech QuickCam Express PLUS, 640 x 480 pixels, 30 fps, 640 x 480 pixels, 12 oz (340 g), Drivers & Utilities, 5.91 x 2.78 x 8.9" (150 x 70.5 x 226 mm)

Long summary description Logitech QuickCam Express PLUS webcam 640 x 480 pixels:

Logitech QuickCam Express PLUS. Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps, Maximum image resolution: 640 x 480 pixels. Weight: 12 oz (340 g). Bundled software: Drivers & Utilities. Dimensions (WxDxH): 5.91 x 2.78 x 8.9" (150 x 70.5 x 226 mm), Compatible operating systems: Microsoft Windows 98,98SE,ME,2000,XP, I/O ports: USB 1.1

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.