Logitech logo

Logitech QuickCam Communicate Plus webcam 640 x 480 pixels USB

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84975
Info modified on:
24 Apr 2019, 14:10:00
End of life date:
31 Mar 2019
Short summary description Logitech QuickCam Communicate Plus webcam 640 x 480 pixels USB:

Logitech QuickCam Communicate Plus, 640 x 480 pixels, 30 fps, 640 x 480 pixels, USB, 19.4 oz (550 g), Drivers & Utilities

Long summary description Logitech QuickCam Communicate Plus webcam 640 x 480 pixels USB:

Logitech QuickCam Communicate Plus. Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps, Maximum image resolution: 640 x 480 pixels. Interface: USB. Weight: 19.4 oz (550 g). Bundled software: Drivers & Utilities. Minimum system requirements: Windows 98SE/2000/ME/XP - Pentium III - 700 MHz - RAM 64 MB - HD 200 MB

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.