Logitech logo

Logitech LABTEC PRO webcam 640 x 480 pixels USB

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113460
Info modified on:
18 Jan 2024, 17:36:10
Short summary description Logitech LABTEC PRO webcam 640 x 480 pixels USB:

Logitech LABTEC WEBCAM PRO, 640 x 480 pixels, 30 fps, USB, CMOS, PC with Intel Pentium III 500, Celeron or AMD Athlon processor (or better) USB port CD-ROM..., 75 MB

Long summary description Logitech LABTEC PRO webcam 640 x 480 pixels USB:

Logitech LABTEC WEBCAM PRO. Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps. Interface: USB, Sensor type: CMOS. Minimum system requirements: PC with Intel Pentium III 500, Celeron or AMD Athlon processor (or better) USB port CD-ROM.... Minimum storage drive space: 75 MB, Lens system: Manual focus lens, Compatible operating systems: Windows 98SE, ME, 2000, XP

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.