Logitech logo

Logitech QuickCam Express webcam 640 x 480 pixels USB

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
203318
Info modified on:
24 Apr 2019, 14:10:14
End of life date:
31 Mar 2019
Short summary description Logitech QuickCam Express webcam 640 x 480 pixels USB:

Logitech QuickCam Express, 640 x 480 pixels, 30 fps, Manual, USB, CMOS, Drivers & Utilities, Yahoo! Messenger, SpotLife Web Cam, SpotLife Web Album Creator, SpotLife...

Long summary description Logitech QuickCam Express webcam 640 x 480 pixels USB:

Logitech QuickCam Express. Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps, Focus adjustment: Manual. Interface: USB, Sensor type: CMOS. Bundled software: Drivers & Utilities, Yahoo! Messenger, SpotLife Web Cam, SpotLife Web Album Creator, SpotLife.... Minimum system requirements: Windows 98/2000/ME/XP - 266 MHz - RAM 32 MB - HD 100 MB. Minimum processor: Pentium 266 MHz, Minimum storage drive space: 100 MB, Compatible operating systems: Microsoft Windows 98/ME/2000/XP

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.