Logitech Pocket Video 750 LCD MPEG4 32MB, 320 x 240 pixels, 2x, USB, CMOS, 5.82 oz (165 g), 128 MB
Logitech Pocket Video 750 LCD MPEG4 32MB. Maximum video resolution: 320 x 240 pixels, Digital zoom: 2x. Interface: USB, Sensor type: CMOS. Weight: 5.82 oz (165 g). Minimum RAM: 128 MB. Display diagonal: 1.5"