Logitech Webcam C110, 1.3 MP, 640 x 480 pixels, 1024 x 768 pixels, USB 2.0, Black, White, 3" (76.2 mm)
Logitech Webcam C110. Megapixel: 1.3 MP, Maximum video resolution: 640 x 480 pixels, Maximum image resolution: 1024 x 768 pixels. Interface: USB 2.0, Product color: Black, White. Package width: 3" (76.2 mm), Package depth: 8.25" (209.6 mm), Package height: 6" (152.4 mm). Minimum RAM: 512 MB. Master (outer) case width: 12.4" (316 mm), Master (outer) case length: 12.4" (315 mm), Master (outer) case height: 8.82" (224 mm)