Logitech C905, 2 MP, 1600 x 1200 pixels, 30 fps, 8 MP, USB 2.0, Graphite
Logitech C905. Megapixel: 2 MP, Maximum video resolution: 1600 x 1200 pixels, Maximum frame rate: 30 fps. Interface: USB 2.0, Product color: Graphite, Mounting type: Clip. Bundled software: Logitech Video Effects. Cable type: USB