Logitech logo

Logitech C600 webcam 2 MP 1600 x 1200 pixels USB 2.0 Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90902
Info modified on:
04 Apr 2019, 10:25:47
Short summary description Logitech C600 webcam 2 MP 1600 x 1200 pixels USB 2.0 Black:

Logitech Webcam C600, 2 MP, 1600 x 1200 pixels, 30 fps, USB 2.0, Black, 70.9" (1.8 m)

Long summary description Logitech C600 webcam 2 MP 1600 x 1200 pixels USB 2.0 Black:

Logitech Webcam C600. Megapixel: 2 MP, Maximum video resolution: 1600 x 1200 pixels, Maximum frame rate: 30 fps. Interface: USB 2.0, Product color: Black, Cable length: 70.9" (1.8 m). Bundled software: - Logitech Vid, - Capture videos and images, - E-mail videos and images, - YouTube upload, -.... Minimum RAM: 256 MB. Minimum processor: 1 GHz, Compatible operating systems: Windows XP SP2, Windows Vista / Windows 7 (32-bit/64-bit)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.