Logitech QuickCam E3500, 1.3 MP, 640 x 480 pixels, 30 fps, USB, Black, Windows 2000/XP/Vista
Logitech QuickCam E3500. Megapixel: 1.3 MP, Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps. Interface: USB, Product color: Black. Minimum system requirements: Windows 2000/XP/Vista, Minimum RAM: 256 MB. Minimum processor: Pentium 3700 MHz, Minimum storage drive space: 250 MB