Logitech logo

Logitech QuickCam E3500 webcam 640 x 480 pixels USB 2.0

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103412
Info modified on:
21 Jun 2018, 20:24:18
Short summary description Logitech QuickCam E3500 webcam 640 x 480 pixels USB 2.0:

Logitech QuickCam E3500, 640 x 480 pixels, 30 fps, USB 2.0, 6.02" (153 mm), 8.94" (227 mm), Windows XP, Windows Vista

Long summary description Logitech QuickCam E3500 webcam 640 x 480 pixels USB 2.0:

Logitech QuickCam E3500. Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps. Interface: USB 2.0. Package width: 6.02" (153 mm), Package height: 8.94" (227 mm). Compatible operating systems: Windows XP, Windows Vista, Package length: 3.03" (7.7 cm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.