Logitech logo

Logitech QuickCam Chat webcam 640 x 480 pixels USB Black, Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90271
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
31 Mar 2019
Short summary description Logitech QuickCam Chat webcam 640 x 480 pixels USB Black, Silver:

Logitech QuickCam Chat, 640 x 480 pixels, 30 fps, 640 x 480 pixels, USB, Black, Silver, CMOS

Long summary description Logitech QuickCam Chat webcam 640 x 480 pixels USB Black, Silver:

Logitech QuickCam Chat. Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps, Maximum image resolution: 640 x 480 pixels. Interface: USB, Product color: Black, Silver, Sensor type: CMOS. Bundled software: Windows Live Messenger, Skype, Video-e AOL Instant Messenger, Yahoo! Messenger. Minimum system requirements: USB CD-ROM, Minimum RAM: 128 MB. Minimum processor: Pentium III 700 MHz, Celeron, AMD Athlon, Minimum storage drive space: 200 MB, Compatible operating systems: Windows MCE, XP Windows Vista

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.