Logitech logo

Logitech QuickCam Messenger webcam 640 x 480 pixels USB 2.0

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58724
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Logitech QuickCam Messenger webcam 640 x 480 pixels USB 2.0:

Logitech QuickCam Messenger, 640 x 480 pixels, 30 fps, USB 2.0, 70.9" (1.8 m), Windows MCE/ XP/ Vista, 128 MB

Long summary description Logitech QuickCam Messenger webcam 640 x 480 pixels USB 2.0:

Logitech QuickCam Messenger. Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps. Interface: USB 2.0, Cable length: 70.9" (1.8 m). Minimum system requirements: Windows MCE/ XP/ Vista, Minimum RAM: 128 MB. Minimum processor: Pentium III 1 GHz, Minimum storage drive space: 200 MB

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.