Logitech logo

Logitech QuickCam® Orbit AF webcam 8 MP 1600 x 1200 pixels USB Black, Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101768
Info modified on:
29 Mar 2017, 12:39:11
Short summary description Logitech QuickCam® Orbit AF webcam 8 MP 1600 x 1200 pixels USB Black, Silver:

Logitech QuickCam® Orbit AF, 8 MP, 1600 x 1200 pixels, 30 fps, 24 bit, USB, Black, Silver

Long summary description Logitech QuickCam® Orbit AF webcam 8 MP 1600 x 1200 pixels USB Black, Silver:

Logitech QuickCam® Orbit AF. Megapixel: 8 MP, Maximum video resolution: 1600 x 1200 pixels, Maximum frame rate: 30 fps. Interface: USB, Product color: Black, Silver. Minimum RAM: 128 MB. Minimum processor: Pentium 4, Minimum storage drive space: 200 MB

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.