Logitech logo

Logitech QuickCam Pro 9000 webcam 2 MP 1600 x 1200 pixels USB Gray

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36682
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Logitech QuickCam Pro 9000 webcam 2 MP 1600 x 1200 pixels USB Gray:

Logitech QuickCam Pro 9000, 2 MP, 1600 x 1200 pixels, 30 fps, 24 bit, USB, Gray

Long summary description Logitech QuickCam Pro 9000 webcam 2 MP 1600 x 1200 pixels USB Gray:

Logitech QuickCam Pro 9000. Megapixel: 2 MP, Maximum video resolution: 1600 x 1200 pixels, Maximum frame rate: 30 fps. Interface: USB, Product color: Gray, Cable length: 70.9" (1.8 m). Bundled software: CD: -Logitech Video Effects,QuickCapture. —HP Photosmart Essential. Minimum system requirements: Windows XP: Pentium P4 1.4 GHz, 128 MB RAM Windows Vista: Pentium P4 2.4 GHz, 512 MB RAM. Minimum storage drive space: 200 MB, Lens system: Carl Zeiss, Compatible operating systems: Windows XP, Vista

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.