Logitech logo

Logitech 956-000026 input device accessory

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99537
Info modified on:
17 Mar 2025, 11:13:40
Short summary description Logitech 956-000026 input device accessory:

Logitech 956-000026, Velcro, 2.76" (70 mm), 5.71" (145 mm), 7.01" (178 mm), 3.28 oz (93 g), Gray

Long summary description Logitech 956-000026 input device accessory:

Logitech 956-000026. Device type: Mouse, Brand compatibility: Logitech, Material: Velcro. Width: 2.76" (70 mm), Depth: 5.71" (145 mm), Height: 7.01" (178 mm), Weight: 3.28 oz (93 g). Product color: Gray

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.