Logitech logo

Logitech Freedom 2.4 Cordless Joystick

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67523
Info modified on:
24 Apr 2019, 14:21:52
End of life date:
31 Mar 2019
Short summary description Logitech Freedom 2.4 Cordless Joystick:

Logitech Freedom 2.4 Cordless Joystick, Joystick, Wireless, 2.4 GHz, 236.2" (6 m), AA, 50 h

Long summary description Logitech Freedom 2.4 Cordless Joystick:

Logitech Freedom 2.4 Cordless Joystick. Device type: Joystick. Connectivity technology: Wireless, Frequency range: 2.4 GHz, Wireless range: 236.2" (6 m). Battery type: AA, Battery life (max): 50 h. Minimum RAM: 64 MB, Minimum storage drive space: 20 MB, Minimum processor: Pentium. Bundled software: Logitech Profiler

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.