Logitech logo

Logitech G27 Racing Wheel Black USB Steering wheel + Pedals Playstation 2, Playstation 3

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145241
Info modified on:
30 Mar 2023, 12:55:27
Short summary description Logitech G27 Racing Wheel Black USB Steering wheel + Pedals Playstation 2, Playstation 3:

Logitech G27 Racing Wheel, Steering wheel + Pedals, Playstation 2, Playstation 3, D-pad, Wired, USB, Black

Long summary description Logitech G27 Racing Wheel Black USB Steering wheel + Pedals Playstation 2, Playstation 3:

Logitech G27 Racing Wheel. Device type: Steering wheel + Pedals, Gaming platforms supported: Playstation 2, Playstation 3, Gaming control function buttons: D-pad. Connectivity technology: Wired, Device interface: USB. Product color: Black, Housing material: Leather, Stainless steel. Minimum RAM: 256 MB, Minimum storage drive space: 20 MB. Windows operating systems supported: Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64,...

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.