Logitech logo

Logitech G27 Racing Wheel Black, Silver USB 2.0 Steering wheel + Pedals Playstation 2, Playstation 3

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115466
Info modified on:
13 Nov 2024, 22:28:36
End of life date:
31 Mar 2019
Short summary description Logitech G27 Racing Wheel Black, Silver USB 2.0 Steering wheel + Pedals Playstation 2, Playstation 3:

Logitech G27 Racing Wheel, Steering wheel + Pedals, Playstation 2, Playstation 3, D-pad, Wired, USB 2.0, Black, Silver

Long summary description Logitech G27 Racing Wheel Black, Silver USB 2.0 Steering wheel + Pedals Playstation 2, Playstation 3:

Logitech G27 Racing Wheel. Device type: Steering wheel + Pedals, Gaming platforms supported: Playstation 2, Playstation 3, Gaming control function buttons: D-pad. Connectivity technology: Wired, Device interface: USB 2.0. Product color: Black, Silver. Minimum RAM: 256 MB, Minimum storage drive space: 20 MB. Windows operating systems supported: Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista...

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.