Logitech logo

Logitech PowerShell Controller + Battery Black Gamepad Analogue iOS

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74891
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Logitech PowerShell Controller + Battery Black Gamepad Analogue iOS:

Logitech PowerShell Controller + Battery, Gamepad, iOS, D-pad, Analogue, Wired, Black

Long summary description Logitech PowerShell Controller + Battery Black Gamepad Analogue iOS:

Logitech PowerShell Controller + Battery. Device type: Gamepad, Gaming platforms supported: iOS, Gaming control function buttons: D-pad. Connectivity technology: Wired. Product color: Black. Weight: 4.23 oz (120 g). Package width: 1.65" (42 mm), Package depth: 5.04" (128 mm), Package height: 9.45" (240 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.