Logitech logo

Logitech Cooling Pad N100 laptop cooling pad 15.6" White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33366
Info modified on:
24 Jun 2022, 14:47:13
Short summary description Logitech Cooling Pad N100 laptop cooling pad 15.6" White:

Logitech Cooling Pad N100, 15.6", 1 pc(s), 27 dB, White, USB

Long summary description Logitech Cooling Pad N100 laptop cooling pad 15.6" White:

Logitech Cooling Pad N100. Maximum screen size: 15.6", Number of built-in cooling fans: 1 pc(s), Noise level: 27 dB. Product color: White. Power source type: USB

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.