Logitech logo

Logitech Squeezebox Radio Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74395
Info modified on:
12 May 2023, 12:47:26
End of life date:
31 Mar 2019
Short summary description Logitech Squeezebox Radio Black:

Logitech Squeezebox Radio, AAC, AIFF, FLAC, MP3, WAV, WMA, LCD, 2.4", Black, 8.66" (220 mm), 3.35" (85 mm)

Long summary description Logitech Squeezebox Radio Black:

Logitech Squeezebox Radio. Audio formats supported: AAC, AIFF, FLAC, MP3, WAV, WMA. Display type: LCD, Display diagonal: 2.4". Product color: Black. Width: 8.66" (220 mm), Depth: 3.35" (85 mm), Height: 5.12" (130 mm). Dimensions (WxDxH): 8.66 x 3.35 x 5.12" (220 x 85 x 130 mm), Connectivity technology: Wired & Wireless, Security algorithms: WPA

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.