location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech MX™510 Performance Optical mouse USB Type-A + PS/2 800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX™510 Performance Optical Mouse
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
925410-0000
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102723
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2022 11:29:54
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Three-year warranty
Long product name Logitech MX™510 Performance Optical mouse USB Type-A + PS/2 800 DPI :
The short editorial description of Logitech MX™510 Performance Optical mouse USB Type-A + PS/2 800 DPI

MX510 Performance Optical Mouse USB PS2
More>>>
Logitech MX™510 Performance Optical mouse USB Type-A + PS/2 800 DPI:
The official marketing text of Logitech MX™510 Performance Optical mouse USB Type-A + PS/2 800 DPI as supplied by the manufacturer

Logitech has raised the bar on mouse precision, performance, and beauty... again! The Logitech MX510 features an improved version of our already-amazing MX™ Optical Engine, which combines high resolution with high frame rates to deliver the best in mouse performance. This breakthrough 800-dpi sensor now captures an incredible 5.8 megapixels every second and is able to track up to 15 Gs of acceleration. So you get instant response to your fastest movements, with no lag. Plus, a collection of advanced features will streamline frequent tasks like scrolling through long documents, switching between applications, and navigating the web. And with a beautiful holographic red finish, you'll enjoy the MX510's looks almost as much as its performance.


-Enjoy ultra-precise, ultra-smooth operation thanks to the improved MX Optical Engine
-Marvel at the beautiful holographic finish... every mouse is unique!
-Zip back and forth between open documents with the handy Quick Switch™ button
-Use convenient buttons to navigate forward and back in your web browser
-Easily scroll through long documents, without having to move your mouse an inch
-Get comfortable with a sculpted shape that fits in your right hand
-Control tracking, speed, and button programming with Logitech's gaming-tuned MouseWare® software

Short summary description Logitech MX™510 Performance Optical mouse USB Type-A + PS/2 800 DPI:
This short summary of the Logitech MX™510 Performance Optical mouse USB Type-A + PS/2 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech MX™510 Performance Optical Mouse, Optical, USB Type-A + PS/2, 800 DPI, Red

Long summary description Logitech MX™510 Performance Optical mouse USB Type-A + PS/2 800 DPI:
This is an auto-generated long summary of Logitech MX™510 Performance Optical mouse USB Type-A + PS/2 800 DPI based on the first three specs of the first five spec groups.

Logitech MX™510 Performance Optical Mouse. Movement detection technology: Optical, Device interface: USB Type-A + PS/2, Movement resolution: 800 DPI. Product color: Red

Mouse
Device interface *
USB Type-A + PS/2
Movement detection technology *
Optical
Movement resolution *
800 DPI
Design
Product color *
Red
System requirements
Mac operating systems supported
Yes
Other features
Compatible operating systems
Windows 98, 2000, Me, XP, Macintosh OS X
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:35:40
Uk has collected 14 expert reviews for Logitech MX™510 Performance Optical mouse USB Type-A + PS/2 800 DPI and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
XSreviews.co.uk
Updated:
2011-10-03 23:35:27
Whether youre into first person shooters, real time strategies or even delve into occasional graphics design, you should know that a good mouse is an essential tool in your daily computing activities. In this review we are going to look at the Logite...
Bottom line My thoughts on the MX-510 are overall are very good. The quality of this mouse is nothing but superb, the responsivness and movement are top notch. I genuinally cant wait to try this mouse out on Battlefield 2. Also I like the fact it doesent try to...
80%
techarp.com
Updated:
2011-10-03 23:35:26
The Logitech MX510 Paint Mod Ive been wanting to do this for the longest time but didnt have the time until now. Here it is, finally - a paint job of my Logitech MX510 mouse which I bought 4 years ago. Its still a fantastic mouse and I love it. I am...
0%
virtual-hideout.net
Updated:
2011-10-03 23:35:28
Logitechs MX line has a been one of the top sellers on the market for quite some time and is being used by many professional gamers as their tool of destruction. The question in many peoples minds is what makes it so great? Well everything that m...
Bottom line After getting a hold of this mouse I am definitely not going to give it up to anyone or anything. The functionality of all the 8 buttons combined with the comfortable feel of the mouse ensures that I can go out and have my hours of gaming time without...
0%
3dxtreme.net
Updated:
2011-10-03 23:35:29
IntroductionToday 3Dxtreme is proud to present our latest review of the Logitech MX-510 Performance Optical Mouse. This new mouse uses the latest Logitech MX Optical Engine to deliver a staggering 800 DPI resolution, image processing rate of 5.8 megapi...
0%
auphanonline.com
Updated:
2011-10-03 23:35:30
Is this truly the best corded optical offering for gamers right now? We will be exploring the pros and the cons of this mouse as well as the differences between it and its predessor the MX500.
0%
hardwareheaven.com
Updated:
2011-10-03 23:35:34
If you take your computer and its usage seriously most of know that a good mouse and keyboard are a necessity. Having a good mouse makes all the difference if you are a heavy gamer or into design/CAD. The budding designers will know how much harder the...
0%
OCModShop
Updated:
2011-10-03 23:35:35
More than 20 years ago Logitech introduced their first mouse to the computing industry in 1981. For the next 18 years Logitech mice tracked motion using the now familiar ball-based mechanical system. In 1995 Logitech released its first optical sensing...
0%
tweaknews.net
Updated:
2011-10-03 23:35:36
LOGITECH MX510 PERFORMANCE OPTICAL MOUSE (23-06-2004) The MX510 should definitely be on the "Must Have" list for any gamer that wants to have the best and most precise gaming experience possible. Although it wont turn you into the fragging nightmare f...
0%
ign.com
Updated:
2011-10-03 23:35:37
All mice are created equally, but some are created more equally than others.
0%
Bjorn3d.com
Updated:
2011-10-03 23:35:38
If you were impressed by Logitechs first generation MX Optical Engine, then youll really want to check out the newest member of the family -- the MX 510. As the name implies, its an upgrade from the MX 500 mouse. The MX engine has been improved and the lo...
0%
extremetech.com
Updated:
2011-10-03 23:35:39
Mini-Review: Logitechs paramount gaming mouse, to be announced later this month, boasts the best specs on the market today: 5.8 megapixel optical sensor and 12-bit report rate. Is it overkill or frag-fest necessity?...
0%
rage3d.com
Updated:
2011-10-03 23:35:40
Logitech MX510There is a very specific niche in the computer hardware market for gamers. This particular hardware forte has become an essential part amongst gamers gaming machines. Manufacturers are creating specialty products that combine performanc...
0%
Brand Image Article code product Stock Price from
Microsoft

Microsoft WHEEL OPTICAL mouse USB Type-A
(show image)
D66-00014 WHEEL MOUSE OPTICAL 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex Optical Scroll PS101 mouse PS/2 600 DPI
(show image)
DA100070 Optical Scroll Mouse PS101 0.00
(excl. VAT)
0 (incl. VAT)
Logitech OPTICAL WHEEL USB M mouse USB Type-A Logitech OPTICAL WHEEL USB M mouse USB Type-A
(show image)
931142-0600 OPTICAL WHEEL MOUSE USB M 0.00
(excl. VAT)
0 (incl. VAT)
Targus USB-PS/2 Optical Mini mouse USB Type-A 800 DPI Targus USB-PS/2 Optical Mini mouse USB Type-A 800 DPI
(show image)
PAUM003EV2 USB-PS/2 Optical Mini Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs Optical 3000 Dutch mouse USB Type-A 800 DPI
(show image)
7300000000074 Mouse Optical 3000 Dutch 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft MS Basic Optical mouse USB Type-A
(show image)
P58-00012 MS Basic Optical Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft MS Basic Optical mouse USB Type-A
(show image)
P58-00002 MS Basic Optical Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Labtec

Labtec Wireless Optical Mini 3Btn USB mouse RF Wireless 800 DPI
(show image)
911531-0914 Wireless Mouse Optical Mini 3Btn USB 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft WHEEL OPTICAL BLACK mouse USB Type-A
(show image)
D66-00061 WHEEL MOUSE OPTICAL BLACK 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)