Logitech logo

Logitech 920-011566 keyboard Universal RF Wireless + Bluetooth QWERTZ German Aluminum, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79371
Info modified on:
10 May 2025, 05:48:18
Short summary description Logitech 920-011566 keyboard Universal RF Wireless + Bluetooth QWERTZ German Aluminum, White:

Logitech 920-011566, Wireless, RF Wireless + Bluetooth, Scissor key switch, QWERTZ, LED, Aluminum, White

Long summary description Logitech 920-011566 keyboard Universal RF Wireless + Bluetooth QWERTZ German Aluminum, White:

Logitech 920-011566. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless + Bluetooth, Keyboard key switch: Scissor key switch, Keyboard layout: QWERTZ. Backlight type: LED. Recommended usage: Universal. Product color: Aluminum, White

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.