Logitech 920-010257, QWERTY, US International, Trackpad, 0.748" (1.9 cm), 0.0394" (1 mm), Apple
Logitech 920-010257. Keyboard layout: QWERTY, Keyboard language: US International, Pointing device: Trackpad. Brand compatibility: Apple, Compatibility: {loc-value}, Product color: Gray. Connectivity technology: Docking, Device interface: Smart Connector. Power source: Dock. Mobile operating systems supported: iPadOS