Logitech logo

Logitech K835 TKL Mechanical keyboard Office USB Nordic White, Silver

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
171376
Info modified on:
18 Jun 2024, 11:46:17
Short summary description Logitech K835 TKL Mechanical keyboard Office USB Nordic White, Silver:

Logitech K835 TKL Mechanical Keyboard, Tenkeyless (80 - 87%), Wired, USB, Mechanical, LED, White, Silver

Long summary description Logitech K835 TKL Mechanical keyboard Office USB Nordic White, Silver:

Logitech K835 TKL Mechanical Keyboard. Keyboard form factor: Tenkeyless (80 - 87%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical. Backlight type: LED. Cable length: 59.1" (1.5 m). Recommended usage: Office. Product color: White, Silver

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.