Logitech logo

Logitech 920-009874 keyboard Office RF Wireless + Bluetooth QWERTZ Swiss Graphite

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
195134
Info modified on:
04 Aug 2025, 15:25:33
Short summary description Logitech 920-009874 keyboard Office RF Wireless + Bluetooth QWERTZ Swiss Graphite:

Logitech 920-009874, Full-size (100%), Wireless, RF Wireless + Bluetooth, Semi-mechanical key switch, QWERTZ, Graphite

Long summary description Logitech 920-009874 keyboard Office RF Wireless + Bluetooth QWERTZ Swiss Graphite:

Logitech 920-009874. Keyboard form factor: Full-size (100%). Keyboard style: Curved. Connectivity technology: Wireless, Device interface: RF Wireless + Bluetooth, Keyboard key switch: Semi-mechanical key switch, Keyboard layout: QWERTZ. Wrist rest. Recommended usage: Office. Product color: Graphite

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.