Logitech logo

Logitech K600 TV - TV with integrated touchpad and D-pad keyboard RF Wireless + Bluetooth QWERTZ German Graphite, White

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
184610
Info modified on:
06 Dec 2022, 15:48:53
Short summary description Logitech K600 TV - TV with integrated touchpad and D-pad keyboard RF Wireless + Bluetooth QWERTZ German Graphite, White:

Logitech K600 TV - TV Keyboard with integrated touchpad and D-pad, Full-size (100%), Wireless, RF Wireless + Bluetooth, QWERTZ, Graphite, White

Long summary description Logitech K600 TV - TV with integrated touchpad and D-pad keyboard RF Wireless + Bluetooth QWERTZ German Graphite, White:

Logitech K600 TV - TV Keyboard with integrated touchpad and D-pad. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless + Bluetooth, Keyboard layout: QWERTZ, Recommended usage: TV. Product color: Graphite, White

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.